EN
  • EN
  • DE

NTD4909N

Part No NTD4909N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 41 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232414-NTD4909N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4909N CAD Model

Description

ON Semiconductor NTD4909N N-Channel Power MOSFET

The ON Semiconductor NTD4909N is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This robust component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

With a drain-to-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 30A, the NTD4909N is capable of handling high-power tasks with ease. Its low on-resistance (R<sub>DS(on)) of just 8.7mΩ at V<sub>GS = 10V ensures efficient operation, minimizing power losses and improving overall system efficiency. This makes the NTD4909N an excellent choice for power-intensive applications such as DC-DC converters, motor drives, and power supply systems.

The NTD4909N is housed in a compact and durable TO-252 (DPAK) package, which not only saves valuable board space but also provides excellent thermal performance. The device's power dissipation (P<sub>D) of 48W ensures that it can sustain high power levels without compromising its lifespan or functionality. Additionally, the MOSFET features a maximum junction temperature (T<sub>J) of 150°C, offering reliable operation even under challenging thermal conditions.

ON Semiconductor has equipped the NTD4909N with advanced protection features, such as a robust gate oxide layer and improved avalanche energy capability, to protect against unexpected voltage spikes and surges. These features contribute to the device's longevity and dependability in harsh environments.

Whether you're designing power supplies, motor controls, or any other power-sensitive application, the NTD4909N Power MOSFET from ON Semiconductor is an excellent choice for ensuring efficient and reliable operation. Its combination of high current capacity, low on-resistance, and thermal resilience makes it a versatile and indispensable component in modern electronic designs.

For detailed specifications and application guidance, designers are encouraged to consult the NTD4909N datasheet, which provides in-depth technical information to support effective integration into various circuits.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess