EN
  • EN
  • DE

NTH027N65S3F-F155

Part No NTH027N65S3F-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 75A TO247-3 / N-Channel 650 V 75A (Tc) 595W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series FRFET®, SuperFET® II
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 27.4mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 5V @ 7.5mA
Gate Charge (Qg) (Max) @ Vgs 259 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 7690 pF @ 400 V
Power Dissipation (Max) 595W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number NTH027
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNTH027N65S3F-F155,NTH027N65S3F-F155OS,2156-NTH027N65S3F-F155-OS
Standard Package 30
Win Source Part Number 1017649-NTH027N65S3F-F155
Ultra Librarian 3D Model Ultra Librarian NTH027N65S3F-F155 CAD Model

Description

The NTH027N65S3F-F155 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of today's energy-efficient power conversion applications. With its advanced technology and superior design, the NTH027N65S3F-F155 offers unparalleled efficiency, reliability, and thermal performance.

Key Features

  • High Current Capability: This MOSFET is capable of supporting high current applications, making it suitable for demanding power supply designs.
  • Low On-Resistance (RDS(on)): The low on-resistance ensures minimal power loss and improved efficiency, which is critical for power-sensitive applications.
  • Fast Switching Speed: The fast switching characteristics of the NTH027N65S3F-F155 reduce switching losses and enhance performance in high-frequency circuits.
  • High Avalanche Ruggedness: Designed to withstand high energy pulses in the avalanche and commutation modes, this MOSFET is ideal for rugged applications.
  • 175°C Maximum Junction Temperature: The device can operate at high temperatures, offering a wider thermal margin for various applications.

Applications

The NTH027N65S3F-F155 is perfect for a wide range of applications, including but not limited to:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Inverters
  • Automotive applications
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NTH027N65S3F-F155 has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this MOSFET to deliver consistent performance and longevity in their products.

Environmental Compliance

In addition to its technical capabilities, the NTH027N65S3F-F155 is designed with environmental considerations in mind. It complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0000 $78.0000
4+ $32.0000 $128.0000
5+ $31.0000 $155.0000
7+ $30.0000 $210.0000
9+ $29.0000 $261.0000
12+ $26.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess