EN
  • EN
  • DE

NTH4L060N090SC1

Part No NTH4L060N090SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE MOSFET, NCHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203037-NTH4L060N090SC1
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 900 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4L
Ultra Librarian 3D Model Ultra Librarian NTH4L060N090SC1 CAD Model

Description

ON Semiconductor NTH4L060N090SC1 Power MOSFET

The ON Semiconductor NTH4L060N090SC1 is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of today's power electronic applications. This device is a part of ON Semiconductor's portfolio of energy-efficient power management solutions, offering a combination of low on-resistance and high switching speed, making it ideal for a wide range of applications including power supplies, motor control, and power conversion systems.

Key Features

  • Low On-Resistance: The NTH4L060N090SC1 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses and is well-suited for high-frequency operation.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it suitable for high power applications.
  • Robust Thermal Performance: The MOSFET's excellent thermal characteristics ensure reliable operation even under high temperature conditions.
  • Advanced Technology: Manufactured with ON Semiconductor's advanced technology, the NTH4L060N090SC1 provides superior performance and reliability.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Inverters
  • Electric Vehicles
  • Industrial Power Management

The NTH4L060N090SC1 from ON Semiconductor is a testament to the company's commitment to providing power solutions that enhance energy efficiency and reduce environmental impact. Its robust design ensures long-term reliability, while its energy-efficient operation helps to minimize power losses in a variety of electronic systems. Whether you're designing a power supply for industrial equipment or a motor drive for an electric vehicle, the NTH4L060N090SC1 offers the performance and durability needed to create a high-quality, efficient product.

For detailed specifications and application notes, designers and engineers are advised to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0074 $52.0296
9+ $12.1841 $109.6569
13+ $11.7725 $153.0425
19+ $10.9493 $208.0367
24+ $10.5376 $252.9024
30+ $10.1260 $303.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess