EN
  • EN
  • DE

NTHL160N120SC1

Part No NTHL160N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 17A TO247-3 / N-Channel 1200 V 17A (Tc) 119W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 224mOhm @ 12A, 20V
Vgs(th) (Max) @ Id 4.3V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 665 pF @ 800 V
Power Dissipation (Max) 119W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NTHL160
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTHL160N120SC1
Standard Package 30
Win Source Part Number 1325397-NTHL160N120SC1
Ultra Librarian 3D Model Ultra Librarian NTHL160N120SC1 CAD Model

Description

ON Semiconductor NTHL160N120SC1 Silicon Carbide MOSFET

The ON Semiconductor NTHL160N120SC1 is a state-of-the-art Silicon Carbide (SiC) MOSFET that is designed to deliver high efficiency and reliability for a wide range of power applications. This cutting-edge component is part of ON Semiconductor's high-performance SiC MOSFET series, which is known for its ability to handle high power and high temperature with ease.

With a voltage rating of 1200V and a current rating of 160A, the NTHL160N120SC1 is well-suited for applications that demand robust power handling capabilities. The device features a low on-resistance of just 160 mΩ, which significantly reduces conduction losses and improves overall system efficiency. This low on-resistance is maintained over a wide operating temperature range, ensuring consistent performance even under harsh conditions.

The NTHL160N120SC1 is designed with a high-speed switching capability, which makes it ideal for high-frequency power converters and inverters. The fast-switching performance of this SiC MOSFET minimizes energy loss during power conversion, leading to better thermal management and reduced cooling requirements. This is particularly beneficial in applications such as electric vehicle (EV) chargers, solar inverters, and industrial power supplies where efficiency is paramount.

Moreover, the NTHL160N120SC1 boasts an excellent ruggedness and a high threshold voltage, which enhances the device's stability and reliability. It also offers a low gate charge and intrinsic capacitance, which translates to reduced driver losses and a simpler drive circuit design.

The package design of the NTHL160N120SC1 is optimized for reduced parasitic inductances and capacitances, further enhancing its performance in high-speed applications. Its compact and robust package ensures easy integration into a variety of circuit designs, while providing the necessary protection against environmental factors.

Overall, the ON Semiconductor NTHL160N120SC1 Silicon Carbide MOSFET is a superior choice for engineers looking to improve power density, efficiency, and reliability in their designs. Its advanced features and performance specifications make it a key component in pushing the boundaries of power electronics technology.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8201 $54.7407
16+ $6.4165 $102.6640
25+ $6.2159 $155.3975
34+ $6.0154 $204.5236
43+ $5.8149 $250.0407
58+ $5.2134 $302.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess