EN
  • EN
  • DE

NTMFS4701N

Part No NTMFS4701N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 20 A, Single N-Channel, SOIC-8 Flat Lead Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232553-NTMFS4701N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4701N CAD Model

Description

NTMFS4701N Power MOSFET by ON Semiconductor

The NTMFS4701N is a high-performance Power MOSFET produced by ON Semiconductor, a leading company in energy-efficient innovations. This MOSFET is designed to meet a wide range of applications, offering an optimal balance between power efficiency and reliability. It's a go-to choice for engineers looking to enhance system performance in a compact form factor.

Key Features:

  • Low RDS(on): The NTMFS4701N boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in circuits where it is deployed.
  • High Continuous Drain Current (ID): This MOSFET can handle a high amount of continuous current, making it suitable for demanding applications that require robust current handling capabilities.
  • Fast Switching Speed: The device is engineered for fast switching, minimizing switching losses and making it ideal for high-frequency power switching applications.
  • Thermally Enhanced Package: It comes in a compact, thermally efficient package that aids in better heat dissipation, thus ensuring stable performance even under high operating temperatures.

Applications:

The NTMFS4701N is versatile in its applications, commonly used in:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Synchronous Rectification
  • Computing and Server Power Supplies

Technical Specifications:

Parameter Value
VDS Max 30V
ID Max 150A
RDS(on) Typ 1.7mΩ
Package 5x6mm Power QFN

The NTMFS4701N from ON Semiconductor represents a blend of cutting-edge technology with robust performance, making it a reliable component for power conversion and management tasks in a multitude of electronic devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess