EN
  • EN
  • DE

NTMFS4898NFT1G

Part No NTMFS4898NFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.2A (Ta), 117A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 49.5nC @ 10V
Max Input Capacitance 3233pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 930mW (Ta), 73.5W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 045383-NTMFS4898NFT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4898NFT1G CAD Model

Description

The NTMFS4898NFT1G is a cutting-edge power MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This component is an essential building block in modern electronics, designed to handle high currents and voltages with ease while minimizing energy loss through heat dissipation.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: With its ability to support high continuous drain currents, this MOSFET is ideal for handling demanding power loads, ensuring reliable performance under strenuous conditions.
  • Advanced Technology: Utilizing ON Semiconductor's latest advancements in silicon design, the NTMFS4898NFT1G provides superior switching performance and robustness.
  • Power-SO8FL Package: Encased in a compact, thermally enhanced Power-SO8FL package, this MOSFET is engineered for optimal heat dissipation, allowing for higher current handling and improved longevity.
  • Environmentally Friendly: This product is fully compliant with RoHS (Restriction of Hazardous Substances) regulations, making it a responsible choice for environmentally conscious applications.

Applications

The NTMFS4898NFT1G is versatile and can be used in a variety of applications. Some of the most common uses include:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTMFS4898NFT1G has undergone rigorous testing to ensure it meets the stringent standards for performance and reliability that customers expect from ON Semiconductor. Whether for industrial or commercial use, this MOSFET is designed to provide dependable operation over an extended lifespan, even in the most challenging environments.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8510 $59.5700
170+ $0.6983 $118.7110
260+ $0.6765 $175.8900
355+ $0.6547 $232.4185
460+ $0.6329 $291.1340
615+ $0.5673 $348.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess