EN
  • EN
  • DE

NTMFS4C810NT1G

Part No NTMFS4C810NT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Power Mosfet 30 V, 46 A, Single N?channe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978041-NTMFS4C810NT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTMFS4C810NT1G CAD Model

Description

ON Semiconductor NTMFS4C810NT1G: N-Channel Power MOSFET

The ON Semiconductor NTMFS4C810NT1G is a state-of-the-art N-Channel Power MOSFET designed for high-efficiency power management applications. This robust component is part of ON Semiconductor's portfolio of power MOSFETs that deliver superior performance in terms of switching efficiency, power density, and overall reliability.

The NTMFS4C810NT1G boasts an impressive 30V drain-to-source voltage (VDS), making it suitable for a wide range of applications, including DC/DC converters, motor drives, and other power switching tasks. The device's low on-resistance (RDS(on)) of just 2.4mΩ at VGS = 10V ensures minimal conduction losses, which is critical for applications that demand high efficiency.

This Power MOSFET is also characterized by its high continuous drain current (ID) of 300A, providing the capacity to handle significant power levels without performance degradation. The NTMFS4C810NT1G's low gate charge (QG) and fast switching speed contribute to reduced switching losses, further enhancing the overall efficiency of the system in which it is deployed.

The NTMFS4C810NT1G is housed in a compact, surface-mountable 5x6mm footprint, encapsulated within a RoHS-compliant, halogen-free, and environmentally friendly package. This makes it an ideal choice for modern, space-constrained designs where PCB real estate is at a premium.

Safety and reliability are paramount, and the NTMFS4C810NT1G does not disappoint. It features robust thermal performance and is rated for operation over a wide temperature range, ensuring stability and longevity even under harsh conditions. Additionally, the device is equipped with an integrated ESD protection diode, safeguarding it against electrostatic discharges that could otherwise compromise the performance or longevity of the MOSFET.

In summary, the ON Semiconductor NTMFS4C810NT1G is a powerful, efficient, and reliable N-Channel Power MOSFET that is well-suited for a variety of power management tasks. Its combination of low on-resistance, high current capability, and fast switching speeds make it an excellent choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess