EN
  • EN
  • DE

NTP5860NLG

Part No NTP5860NLG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 220A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 220A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 10760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 283W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1083979-NTP5860NLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTP5860NLG CAD Model

Description

Overview of NTP5860NLG - ON Semiconductor

The NTP5860NLG is a state-of-the-art Power MOSFET brought to the market by ON Semiconductor, a renowned player in the semiconductor industry. This high-performance component is designed to cater to a wide array of applications, particularly in the realm of power management and conversion. It is engineered to deliver efficiency, reliability, and thermal performance, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • Low On-Resistance: The NTP5860NLG boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capacity: With its ability to handle high current levels, this MOSFET can easily support applications with demanding power requirements.
  • Robust Thermal Performance: The device is encapsulated in a highly thermal-efficient package that ensures optimal heat dissipation, thereby maintaining stability and prolonging the life of the product.
  • Fast Switching Speed: The fast switching capability of the NTP5860NLG enables high-frequency operation, which is crucial for reducing the size of passive components and improving overall system performance.
  • Low Gate Charge: A low gate charge is a critical feature for reducing switching losses, especially in applications where high-speed switching is a necessity.

Applications

The NTP5860NLG is versatile and can be utilized in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing and Server Systems
  • Telecommunications Equipment

Quality and Environmental Compliance

ON Semiconductor is committed to not only delivering high-performance components but also to ensuring that their products meet rigorous environmental standards. The NTP5860NLG complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials and is environmentally friendly.

Conclusion

In summary, the NTP5860NLG from ON Semiconductor is a powerful and efficient Power MOSFET that offers designers a reliable solution for their high-performance power management needs. Its combination of low on-resistance, high current capacity, and fast switching speeds make it a compelling choice for a wide range of applications. With its commitment to environmental sustainability, ON Semiconductor ensures that this product is not only advanced in terms of technology but also responsible in its ecological impact.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5294 $62.6470
12+ $10.2807 $123.3684
18+ $9.9596 $179.2728
24+ $9.6373 $231.2952
31+ $9.3162 $288.8022
42+ $8.3530 $350.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess