EN
  • EN
  • DE

NTSA4100T3G

Part No NTSA4100T3G
Manufacturer ON Semiconductor
Catalog Schottky Diodes
Description Trench Schottky Rectifier, Low Forward Voltage, 100V, 4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
RoHS Compliant
Win Source Part Number 962632-NTSA4100T3G
Categories Schottky Diodes
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTSA4100T3G CAD Model

Description

NTSA4100T3G - ON Semiconductor's Power MOSFET

The NTSA4100T3G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This MOSFET is designed to meet the rigorous requirements of modern electronic circuits, providing efficient power management and signal conditioning.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power losses and improved efficiency in applications, making it ideal for power-intensive operations.
  • High Switching Speed: With its fast switching capabilities, the NTSA4100T3G ensures minimal delays in electronic circuits, enhancing overall performance and responsiveness.
  • Low Threshold Voltage: The low threshold voltage feature of this MOSFET allows it to be driven at lower voltages, making it suitable for low-voltage applications and ensuring power conservation.
  • Robust Thermal Performance: Engineered for reliability, the NTSA4100T3G can operate effectively under high-temperature conditions, ensuring consistent performance and longevity of the device.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications while also facilitating easier mounting on printed circuit boards (PCBs).

Applications:

The versatility of the NTSA4100T3G allows it to be used across a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load Switches

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The NTSA4100T3G is compliant with RoHS standards, ensuring that it is free from hazardous substances and is manufactured with a focus on sustainability and minimal environmental impact.

Conclusion:

The NTSA4100T3G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether it's for power management, conversion, or control, this Power MOSFET is an excellent choice for designers seeking to optimize their electronic systems. Its robust design and compliance with environmental standards make it a responsible and forward-thinking solution for today's electronics market.

You May Also Be Interested in

Infineon Technologies
BAS 40-07 E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $5.8647
Tech Public
Diode 40V Surface Mount SOD-128
Lowest to $0.1456
Shenzhen Yongyutai Electronics Co., Ltd.
Diode 30V 1A Surface Mount SOD-323
Lowest to $0.0675
Infineon Technologies
BAS 70-02L E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $0.2493
Yangzhou yangjie electronic co., ltd
Diode 70V 70mA Surface Mount SOT-23(TO-236)
Lowest to $0.0728
Shandong Jingdao Microelectronics
Diode 45V 10A Surface Mount SMB
Lowest to $0.0874
Infineon Technologies
BAS 40-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.3564
Infineon Technologies
BAS 70-02V H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODES datasheet, inventory, & pricing.
Lowest to $1.1730
Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8489 $59.4230
170+ $0.6965 $118.4050
260+ $0.6745 $175.3700
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5660 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess