EN
  • EN
  • DE

NTSB30U100CTG

Part No NTSB30U100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 30A 100V D2PAK / Diode Array 1 Pair Common Cathode Schottky 100 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 675 µA @ 100 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NTSB30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NTSB30U100CTG-ND,NTSB30U100CTGOS,ONSONSNTSB30U100CTG,2156-NTSB30U100CTG-OS
Standard Package 50
Win Source Part Number 1325582-NTSB30U100CTG
Ultra Librarian 3D Model Ultra Librarian NTSB30U100CTG CAD Model

Description

ON Semiconductor NTSB30U100CTG - Power Diode

The NTSB30U100CTG is an advanced power diode from ON Semiconductor, designed to offer superior switching performance and high thermal stability. It is a part of ON Semiconductor's esteemed portfolio of energy-efficient devices, catering to a wide range of power applications. This product is specifically crafted to meet the demands of high efficiency and reliability in modern electronic circuits.

Key Features:

  • High Forward Surge Capability: The NTSB30U100CTG is designed to handle high surge currents without failing, making it ideal for applications that experience frequent power surges.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during conduction, enhancing the overall efficiency of the application it is used in.
  • Fast Switching Speed: The device offers fast switching capabilities, which is crucial for reducing switching losses in high-frequency power converters and inverters.
  • High-Temperature Operation: Engineered to withstand high operating temperatures without performance degradation, the NTSB30U100CTG is suitable for demanding environments.
  • Dual Diode Configuration: It features a dual diode common cathode configuration, which simplifies designs by reducing the number of components required in parallel or series configurations.

Applications:

The NTSB30U100CTG is versatile and can be employed in various applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Freewheeling Diodes in Motor Control Circuits
  • Automotive Charging Systems

Product Specifications:

This power diode is encapsulated in a TO-220AB package, ensuring robustness and ease of mounting on a variety of PCB layouts. It has a continuous forward current of 30A and a maximum repetitive reverse voltage of 100V. The NTSB30U100CTG's operating junction temperature ranges from -55°C to +175°C, accommodating a wide range of temperature conditions.

With ON Semiconductor's commitment to quality, the NTSB30U100CTG is a reliable choice for designers looking to enhance the efficiency and longevity of their power electronic systems. Its combination of high performance, durability, and energy efficiency makes it a valuable component in any power management application.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9145 $67.0075
75+ $1.5710 $117.8250
115+ $1.5218 $175.0070
160+ $1.4728 $235.6480
205+ $1.4237 $291.8585
275+ $1.2764 $351.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,245 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess