EN
  • EN
  • DE

NTTFS4930N

Part No NTTFS4930N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 23 A, Single N−Channel, 8FL Notebook Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232657-NTTFS4930N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTTFS4930N CAD Model

Description

The NTTFS4930N is a cutting-edge Power MOSFET from ON Semiconductor, a leading force in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering both efficiency and reliability. It is an ideal choice for power management tasks in a wide range of products, from consumer electronics to industrial systems.

Built using advanced TrenchFET technology, the NTTFS4930N boasts an exceptionally low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency. Its low threshold voltage ensures that it can be driven at lower voltages, making it suitable for low-voltage applications that require high energy efficiency.

The NTTFS4930N is capable of handling continuous drain currents up to 30A, with a maximum drain-source voltage (V<sub>DSS) of 30V. This makes it a robust choice for power conversion and switching applications where high current handling is essential. Furthermore, the device features fast switching speeds, reducing power losses during the transition periods of switching applications.

ON Semiconductor has packaged the NTTFS4930N in a compact 5x6mm footprint. The small size of the Power MOSFET allows for high-density board designs, enabling designers to minimize PCB space without compromising on power handling capabilities. Its surface-mount package is compatible with automated assembly processes, making it easy to integrate into mass production lines.

The device is also characterized by its robust thermal performance, ensuring that it operates reliably over a wide temperature range. This, combined with its excellent electrical characteristics, makes the NTTFS4930N an excellent choice for designers looking to create efficient, high-performance power systems in their next-generation electronic products.

In summary, the ON Semiconductor NTTFS4930N Power MOSFET is a highly efficient, reliable, and compact solution for a myriad of power management applications. It underscores ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess