EN
  • EN
  • DE

NUD4001DR2G

Part No NUD4001DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver 3 Segment Automotive 8-Pin SOIC N T/R / IC LED DRVR LIN DIM 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3.6V
Maximum Supply Voltage 30V
Output Voltage 28V
Channel Output Current 500mA
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093323-NUD4001DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Automotive, LED Lighting
Family Name NUD4001
Introduction Date December 05, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NUD4001DR2G CAD Model

Description

ON Semiconductor NUD4001DR2G Product Overview

The NUD4001DR2G is a high-performance LED driver integrated circuit (IC) from ON Semiconductor, designed to provide a reliable and efficient solution for driving LEDs in various applications. This device is particularly well-suited for automotive, industrial, and general lighting applications where stable and consistent LED performance is critical.

Key Features

  • Integrated Current Source: The NUD4001DR2G features an integrated constant current source, ensuring uniform brightness and preventing overdriving of LEDs, which can lead to premature failure.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in multiple applications with varying power supplies.
  • High Current Accuracy: The device provides high accuracy in current regulation, which helps to maintain consistent light output and color over the life of the LED.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of the LED driver.
  • Reduced Component Count: Its integrated design reduces the need for external components, simplifying the circuit design and saving board space.
  • Lead-Free and RoHS Compliant: The NUD4001DR2G is lead-free and RoHS compliant, meeting environmental standards and reducing the environmental impact.

Applications

  • Automotive interior and exterior lighting
  • LED backlighting for LCD displays
  • Portable and battery-powered lighting
  • Decorative and architectural lighting
  • Signage and channel letters

The NUD4001DR2G from ON Semiconductor is a robust and efficient LED driver solution that offers ease of integration, consistent performance, and reliability for a wide range of LED lighting applications. Its ability to drive LEDs with precise current regulation, coupled with thermal protection and a wide operating voltage range, makes it an excellent choice for designers looking to enhance their lighting systems with a compact and energy-efficient driver IC.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4288 $150.0800
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess