EN
  • EN
  • DE

NUF2116MNT1G

Part No NUF2116MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 64 OHM/50PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 55MHz (Cutoff)
Attenuation Value -35dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 64
Values R = 64 Ohms, C = 50pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 127024-NUF2116MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2116MNT1G CAD Model

Description

ON Semiconductor NUF2116MNT1G EMI Filter with ESD Protection

The NUF2116MNT1G from ON Semiconductor is a state-of-the-art EMI filtering and ESD protection device designed to suppress unwanted electromagnetic interference (EMI) and safeguard sensitive electronic components from electrostatic discharge (ESD). This compact and efficient solution is ideal for applications requiring line termination in a space-constrained environment, offering both performance and reliability.

Key Features

  • Integrated EMI Filtering: The device includes a pi-style EMI filter with a typical cut-off frequency of 300MHz, providing excellent noise suppression capabilities for high-speed signal lines.
  • ESD Protection: NUF2116MNT1G offers robust ESD protection exceeding the IEC61000-4-2 standard (Level 4), withstanding ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), ensuring the safety and longevity of your electronic devices.
  • Low Capacitance: The low channel input capacitance of 12pF (typical) minimizes signal distortion and attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Space-Saving Design: Housed in a compact, leadless Micro8™ package, the NUF2116MNT1G saves valuable board space and is ideal for portable electronics where size is a critical factor.
  • Applications: This versatile component is perfect for a wide range of applications, including mobile phones, digital cameras, MP3 players, and other portable devices requiring EMI filtering and ESD protection for I/O ports, data lines, and other sensitive circuits.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NUF2116MNT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This commitment to sustainability makes it a responsible choice for manufacturers looking to reduce their environmental impact.

In summary, the NUF2116MNT1G from ON Semiconductor is a highly effective solution for protecting electronic devices from EMI and ESD, ensuring both functionality and reliability without sacrificing space or performance. Its robust design and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance the protection of their high-speed data interfaces.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess