EN
  • EN
  • DE

NUF6106FCT1

Part No NUF6106FCT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/21PF SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value -20dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 21pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.028" (0.70mm)
Win Source Part Number 132464-NUF6106FCT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF6106FCT1 CAD Model

Description

ON Semiconductor NUF6106FCT1 EMI Filter with ESD Protection

The NUF6106FCT1 from ON Semiconductor is a highly integrated solution designed to suppress electromagnetic interference (EMI) and provide electrostatic discharge (ESD) protection in electronic devices. This compact component is ideal for applications where space is at a premium and high-performance filtering and protection are required.

Featuring a 6-line common mode filter, the NUF6106FCT1 effectively reduces EMI noise in high-speed signal lines without compromising signal integrity. This makes it an excellent choice for interfaces such as USB 2.0, HDMI, and MHL, ensuring clear and reliable data transmission. The integrated ESD protection circuitry is capable of withstanding ESD strikes up to ±15kV air discharge and ±8kV contact discharge, as per the IEC 61000-4-2 standard, safeguarding sensitive components from sudden electrical surges.

The NUF6106FCT1 is housed in a compact, lead-free, halogen-free, and RoHS-compliant UDFN package, measuring just 1.0mm x 1.5mm with a low profile height of 0.55mm. This tiny footprint allows designers to save valuable board space while providing robust EMI filtering and ESD protection. The device's operating temperature range from -40°C to +85°C ensures reliable performance in a variety of environments.

ON Semiconductor's commitment to quality is evident in the NUF6106FCT1's design, which includes an integrated ESD protection diode with low clamping voltage, ensuring minimal impact on the protected line during an ESD event. The filter's high cutoff frequency maintains signal fidelity for high-speed data lines, while the low-pass filter design minimizes signal attenuation.

In summary, the NUF6106FCT1 from ON Semiconductor is an ideal solution for designers looking to enhance system reliability and protect against EMI and ESD in compact electronic devices. With its small size, high ESD protection level, and effective EMI filtering capabilities, this component addresses critical design challenges in today's high-speed digital interfaces.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess