EN
  • EN
  • DE

NUF8600MNTXG

Part No NUF8600MNTXG
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit / FILTER RC(PI) 50 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 115MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 50
Values R = 50 Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 111941-NUF8600MNTXG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NUF8600MN
Introduction Date September 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NUF8600MNTXG CAD Model

Description

Introducing the NUF8600MNTXG from ON Semiconductor

The NUF8600MNTXG is a cutting-edge audio processing device brought to you by ON Semiconductor, a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically designed to enhance the audio performance of a wide range of applications, including mobile devices, portable media players, and other consumer electronics requiring high-quality sound reproduction.

At the heart of the NUF8600MNTXG lies an advanced audio processing unit that is capable of delivering crystal-clear sound while minimizing power consumption. This makes it an excellent choice for battery-powered devices, where energy efficiency is paramount. The audio processor features multiple channels and supports a variety of audio formats, ensuring compatibility with the latest multimedia applications.

The device is housed in a space-saving, ultra-small Micro Leadframe Package (MLP), which measures a mere 2.075mm x 2.075mm. This compact footprint allows for easy integration into space-constrained designs, without compromising on performance or functionality. The NUF8600MNTXG also boasts a low external component count, further simplifying the design process and reducing overall system costs.

ON Semiconductor has equipped the NUF8600MNTXG with a host of features to enhance user experience. These include advanced noise suppression algorithms that help to eliminate background noise, ensuring that the audio output is clear and uninterrupted. Additionally, the device offers a wide dynamic range and high Signal-to-Noise Ratio (SNR), which translates to a richer and more detailed audio experience for the end-user.

For designers and engineers, the NUF8600MNTXG provides a flexible and robust audio solution. It is designed for easy integration with other system components and comes with comprehensive technical support from ON Semiconductor. This includes detailed datasheets, application notes, and a dedicated customer service team to assist with any technical queries or design challenges.

In summary, the NUF8600MNTXG from ON Semiconductor is an exceptional choice for any application requiring high-quality audio processing in a compact and energy-efficient package. Its superior audio performance, coupled with its ease of use and support from a trusted manufacturer, makes it an indispensable component for the next generation of audio devices.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess