EN
  • EN
  • DE

WM8517HCGED

Part No WM8517HCGED
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402513-WM8517HCGED
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8517HCGED CAD Model

Description

The WM8517HCGED is a high-performance, low-power stereo audio codec designed by Cirrus Logic. It is suitable for a wide range of audio applications, including portable audio players, mobile phones, and other devices requiring high-quality audio playback and recording. The WM8517HCGED integrates multiple audio processing functions into a single chip, offering a compact and cost-effective solution for audio system design.

Applications

  • Portable audio players
  • Mobile phones
  • Digital cameras
  • Voice recorders
  • Multimedia devices

Features

  • Stereo Audio Codec: Supports high-quality stereo audio playback and recording.
  • Low Power Consumption: Designed for low power operation to maximize battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones.
  • Multiple Input and Output Options: Offers various input and output interfaces for flexible system integration.
  • Programmable Audio Processing: Allows for customization of audio processing parameters to suit specific application requirements.
  • Digital Volume Control: Provides precise digital volume control for accurate audio level adjustment.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • High-Quality Audio: Delivers excellent audio performance for a superior listening experience.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Integrated solution simplifies audio system design and reduces time-to-market.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of discrete components required.
  • Space Savings: Compact package enables smaller and more portable product designs.

Additional Details

The WM8517HCGED typically includes features such as digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) for high-fidelity audio conversion. The integrated headphone amplifier provides sufficient power to drive headphones with varying impedance levels. The multiple input and output options allow for connection to various audio sources and destinations. The programmable audio processing capabilities enable customization of audio parameters such as equalization, bass boost, and noise reduction. The digital volume control provides precise audio level adjustment without introducing distortion. The device is designed to operate over a wide range of supply voltages and temperatures, making it suitable for various environmental conditions.

The specific technical specifications, such as sampling rates, dynamic range, and signal-to-noise ratio, can be found in the WM8517HCGED datasheet.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,658 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess