EN
  • EN
  • DE

LM34926SDX/NOPB

Part No LM34926SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA DL 8LLP / Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 100V
Current - Output 300mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM34926
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340530-LM34926SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34926SDX/NOPB CAD Model

Description

Product Overview: LM34926SDX/NOPB

The LM34926SDX/NOPB is a high-performance integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of power management applications. This versatile IC offers a wide input voltage range and is specifically engineered for step-down (buck) voltage conversion, making it a suitable choice for a variety of electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 42V, accommodating a broad spectrum of power sources and ensuring reliable operation under fluctuating input conditions.
  • Adjustable Output Voltage: Users can set the output voltage from as low as 0.8V, allowing for great flexibility in powering different types of loads.
  • High Efficiency: The LM34926SDX/NOPB is designed for high efficiency, which is critical for reducing power loss and heat generation in electronic systems.
  • Integrated MOSFET: With an integrated high-side MOSFET, this IC simplifies the design and reduces external component count, leading to a more compact and cost-effective power supply solution.
  • Current Mode Control: The current mode control provides excellent transient response and simplifies loop compensation.
  • Thermal Shutdown: It features built-in thermal shutdown protection, which safeguards the IC against overheating and potential damage.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which is beneficial in reducing electromagnetic interference (EMI) and optimizing system performance.

Applications

The LM34926SDX/NOPB is ideal for a wide array of applications, such as:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronics
  • Point-of-load conversions

With its robust feature set and Texas Instruments' reputation for high-quality components, the LM34926SDX/NOPB is a reliable choice for designers and engineers looking to enhance the efficiency and performance of their power management solutions.

Its compact size, in the form of an LLP-10 package, ensures that it can be integrated into space-constrained applications while still delivering the power required for demanding operations. The device's "NOPB" designation indicates that it is part of TI's eco-friendly portfolio, manufactured without lead and with a "no lead (Pb)" bill of materials.

Overall, the LM34926SDX/NOPB stands out as a smart, efficient, and versatile power management solution, suitable for a wide range of applications that require reliable voltage conversion and regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess