EN
  • EN
  • DE

54F257ADMQB

Part No 54F257ADMQB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Quad 2-Input Multiplexer with TRI-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1129228-54F257ADMQB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F257ADMQB CAD Model

Description

The 54F257ADMQB is a high-speed Quad 2-Input Multiplexer with non-inverting outputs manufactured by National Semiconductor, now part of Texas Instruments (TI). This device belongs to the 54F family of advanced Schottky TTL logic devices, known for their high-speed performance. The 'ADMQB' suffix indicates it's likely packaged in a ceramic dual-in-line package (CERDIP), often used in military and aerospace applications due to its enhanced reliability and temperature characteristics.

Applications

  • Data Selection and Routing
  • Memory Addressing
  • Logic Function Multiplexing
  • High-Speed Digital Systems
  • Military and Aerospace Applications

Features

  • High-Speed Operation: Provides fast propagation delays suitable for high-performance systems.
  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexer circuits in a single package.
  • Non-Inverting Outputs: Outputs present the selected input without inversion.
  • Enable Input: Allows for output control and cascading multiple multiplexers.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Increased System Throughput: High-speed performance minimizes signal delays.
  • Efficient Data Selection: Simplifies data routing and selection processes.
  • Reduced Component Count: Integrates four multiplexers into a single device.
  • Flexible Logic Implementation: Can be used to implement various logic functions.
  • Enhanced Reliability: CERDIP package ensures robust performance in demanding environments.

Additional Details

The 54F257ADMQB selects one of two data inputs for each of the four multiplexer channels based on the state of a common select input. The enable input, when active, disables all outputs, allowing for easy cascading of multiple devices or for implementing tristate logic. For detailed specifications such as propagation delays, power consumption, operating temperature range, and specific packaging dimensions, refer to the official datasheet from Texas Instruments (TI). It is crucial to use proper decoupling capacitors to minimize noise and ensure stable operation, especially in high-speed applications. The CERDIP package offers improved resistance to temperature variations and environmental factors, making it suitable for harsh operating conditions typically found in military and aerospace applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess