EN
  • EN
  • DE

INTEL E5-2680V4 - Intel E5-2680v4 2.40GHz 14C 35M 120W

Part No INTEL E5-2680V4 - Intel E5-2680v4 2.40GHz 14C 35M 120W
Manufacturer Intel
Catalog CPU
Description Intel E5-2680v4 2.40GHz 14C 35M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423363-INTEL E5-2680V4 - Intel E5-2680v4 2.40GHz 14C 35M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2680V4 - Intel E5-2680v4 2.40GHz 14C 35M 120W CAD Model

Description

The Intel E5-2680v4, part of Intel's Xeon E5-2600 v4 product family, is a powerhouse designed for mid to high-end enterprise server and workstation applications. This processor is built to handle demanding workloads, offering an impressive blend of performance, power efficiency, and reliability. With 14 cores and a base clock speed of 2.40GHz, it excels in environments requiring multi-threaded processing power, such as virtualization, cloud computing, and large-scale enterprise applications. The E5-2680v4 features a robust 35MB of smart cache, significantly reducing the time needed to access data from the main memory, thus improving overall processing speed and efficiency. This large cache is particularly beneficial in multitasking environments and applications with heavy data demands. It supports Intel's Hyper-Threading Technology, enabling the processor to handle up to 28 threads simultaneously, which magnifies its ability to manage concurrent tasks effectively. With a Thermal Design Power (TDP) of 120W, it ensures a balanced approach to performance and power consumption, making it an ideal choice for businesses seeking to maintain optimal operational costs without sacrificing computational power. The processor is built on Intel's 14nm technology, offering enhanced performance-per-watt efficiencies and featuring advanced security technologies such as Intel's Trusted Execution Technology (TXT) for secure computing. The E5-2680v4 processor is an excellent option for organizations looking to upgrade their computing infrastructure with a reliable, high-performing CPU that can handle a diverse range of demanding applications and workloads.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess