EN
  • EN
  • DE

INTEL SR2P4 - Intel E5-2643V4 3.40GHz 6C 20M 135W

Part No INTEL SR2P4 - Intel E5-2643V4 3.40GHz 6C 20M 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-2643V4 3.40GHz 6C 20M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423531-INTEL SR2P4 - Intel E5-2643V4 3.40GHz 6C 20M 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2P4 - Intel E5-2643V4 3.40GHz 6C 20M 135W CAD Model

Description

The INTEL SR2P4, powered by the Intel E5-2643V4 processor, stands as a testament to high-performance computing designed to tackle demanding workloads. This hexa-core processor operates at a base frequency of 3.40GHz, providing the muscle needed for intensive applications and multitasking. With a substantial 20MB of SmartCache, this CPU efficiently handles large datasets, making it an excellent choice for data analysis, scientific computing, and professional-grade creative work that requires significant memory access speeds. The 135 watts TDP underlines its high-performance stature, albeit with a careful consideration towards an efficient power envelope conducive for dense server environments and high-end workstations. It incorporates Intel's Turbo Boost Technology, allowing it to dynamically increase its operating frequency based on the workload and thermal headroom, thus offering an optimal balance between power consumption and computational prowess. The E5-2643V4 also benefits from Intel's Virtualization Technology (VT-x and VT-d), which improves virtual machine performance, a critical feature for server virtualization and enterprise IT environments. Support for DDR4 memory technology ensures that this CPU can leverage higher memory speeds and larger capacities, further enhancing the overall system performance. In summary, the Intel E5-2643V4, with product code SR2P4, is engineered for those who demand exceptional speed, reliability, and flexibility from their computing resources.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess