EN
  • EN
  • DE

LT1965EDD-1.5#PBF

Part No LT1965EDD-1.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT1965
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878538-LT1965EDD-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965EDD-1.5#PBF CAD Model

Description

Analog Devices Inc. LT1965EDD-1.5#PBF: Low Noise, Low Dropout Linear Regulator

The LT1965EDD-1.5#PBF is a high-performance, low dropout linear regulator (LDO) crafted by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is designed to deliver a fixed output of 1.5 volts with an impressive output current of up to 1.1 amps, making it an excellent choice for sensitive RF and analog circuitry that demands a clean, stable power supply.

With its low noise characteristics, the LT1965EDD-1.5#PBF stands out in applications where noise performance is critical. It boasts an ultra-low output noise of only 40µV_RMS over a 10Hz to 100kHz bandwidth, ensuring that sensitive components receive a smooth and stable voltage, free from the common ripple and noise associated with less refined power sources.

The device is housed in a compact DFN package, with the part number suffix 'EDD' indicating its small footprint and the 'PBF' denoting a lead-free composition in line with modern environmental standards. Its small size makes it an ideal choice for space-constrained applications without compromising on power quality or thermal performance.

One of the key features of the LT1965EDD-1.5#PBF is its low dropout voltage, which allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usable range of the battery voltage is crucial.

Furthermore, this regulator includes several protective features to ensure the longevity and reliability of both the regulator and the system it powers. These features include overcurrent protection, overtemperature protection, and reverse battery protection. Together, they provide a robust shield against common electrical faults, thus safeguarding your sensitive electronic systems.

Whether you're designing a high-end audio system, precision instrumentation, or a sensitive communication device, the LT1965EDD-1.5#PBF from Analog Devices Inc. offers a combination of performance, size, and reliability that can meet the stringent requirements of your application.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess