EN
  • EN
  • DE

NUP1128HT1G

Part No NUP1128HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26.5VWM 55VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 46 Weeks
Features 55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name NUP1128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number , 488-NUP1128HT1GCT, NUP1128HT1G-ND, 488-NUP1128HT1GTR, 488-NUP1128HT1GDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929517-NUP1128HT1G
Ultra Librarian 3D Model Ultra Librarian NUP1128HT1G CAD Model

Description

ON Semiconductor NUP1128HT1G Product Overview

The NUP1128HT1G is a cutting-edge transient voltage suppressor (TVS) diode array from ON Semiconductor, designed to protect sensitive electronics from the damaging effects of Electrostatic Discharge (ESD), lightning, and other voltage-induced transient events. This robust component is a must-have for modern electronic applications where reliability and protection against voltage transients are critical.

Key Features

  • ESD Protection: The NUP1128HT1G offers excellent ESD protection, capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge), as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a low loading capacitance of just 1.5 pF per I/O, this device ensures high-speed signal integrity, making it ideal for protecting high-frequency data lines without compromising signal quality.
  • Low Clamping Voltage: The low clamping voltage of the NUP1128HT1G minimizes stress on the protected circuit during transient events, thereby enhancing the longevity and reliability of the overall system.
  • Multiple Channel Protection: This device integrates multiple ESD diodes in a single package, providing simultaneous protection for multiple data lines while saving board space and reducing component count.
  • Robust Surge Capability: The NUP1128HT1G is capable of handling surge currents, offering a peak pulse power rating of 250 Watts for an 8/20 μs waveform, which is critical for absorbing high-energy transients.

Applications

The NUP1128HT1G is suitable for a wide range of applications where ESD protection is required. It is commonly used in:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • USB Interfaces and High-Speed Data Ports
  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Wireless Communication Systems

Package and Quality Assurance

ON Semiconductor's NUP1128HT1G comes in a compact, surface-mount SOT-23 package, which is RoHS compliant, providing an environmentally friendly solution. The device is also characterized for operation from -55°C to +125°C, ensuring performance across a wide range of temperatures. With ON Semiconductor's commitment to quality, the NUP1128HT1G is a reliable choice for designers looking to enhance the durability and resilience of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0864 $57.8880
1,630+ $0.0709 $115.5670
2,525+ $0.0688 $173.7200
3,475+ $0.0665 $231.0875
4,490+ $0.0644 $289.1560
6,015+ $0.0577 $347.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess