EN
  • EN
  • DE

NUP1301ML3T1G

Part No NUP1301ML3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 70VWM SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V
Minimum Breakdown Voltage 70V
Applications Automotive
Capacitance @ Frequency 0.9pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025862-NUP1301ML3T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP1301ML3T1G CAD Model

Description

ON Semiconductor NUP1301ML3T1G Overview

The NUP1301ML3T1G is a cutting-edge ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause significant damage to electronic devices. The NUP1301ML3T1G is a versatile solution that can be used in a wide range of applications, including but not limited to, mobile phones, portable electronics, and computer interfaces.

Key Features

  • ESD Protection: The NUP1301ML3T1G offers robust ESD protection, meeting IEC61000-4-2 Level 4 standards. It can withstand ESD events of ±20kV (air discharge) and ±15kV (contact discharge), providing peace of mind for product durability.
  • Low Capacitance: With a low loading capacitance of typically 3 pF, this device is ideal for high-speed data lines, ensuring minimal signal degradation and maintaining the integrity of the data transmission.
  • Multiple Line Protection: The device can protect up to six lines, making it an efficient choice for applications with limited space that require multiple protections.
  • Low Leakage Current: It features a low leakage current of less than 0.1 µA, ensuring minimal power consumption when the device is in standby mode.
  • Package: The NUP1301ML3T1G comes in a small, leadless SOT−23 package, which is ideal for space-constrained applications and provides a compact ESD protection solution.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and this product is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Applications

The NUP1301ML3T1G's versatility makes it suitable for a variety of applications. It is commonly used in:

  • USB Interfaces
  • Portable Electronics
  • Mobile Phones
  • Computer Peripherals
  • MP3 Players

In summary, the NUP1301ML3T1G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD robustness of their electronic products. Its combination of high-level ESD protection, low capacitance, multi-line protection, and compact form factor makes it a versatile and reliable solution for safeguarding sensitive electronics.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2948 $50.1160
415+ $0.2419 $100.3885
645+ $0.2343 $151.1235
885+ $0.2268 $200.7180
1,145+ $0.2192 $250.9840
1,530+ $0.1965 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess