EN
  • EN
  • DE

NUP4301MR6T1G

Part No NUP4301MR6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 70V
Applications Automotive
Capacitance @ Frequency 1.6pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 025871-NUP4301MR6T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP4301MR6T1G CAD Model

Description

Overview of NUP4301MR6T1G

The NUP4301MR6T1G is a versatile ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly well-suited for applications where space is at a premium and high-performance protection is essential.

Key Features

  • ESD Protection: The NUP4301MR6T1G offers superb ESD protection, exceeding the requirements of the IEC61000-4-2 standard. It is capable of withstanding ESD strikes of ±20 kV in air and ±15 kV when in contact, ensuring the safety of sensitive circuitry.
  • Low Capacitance: With a low loading capacitance of just 1.5 pF per line, this device is ideal for protecting high-speed data lines without significantly impacting signal integrity.
  • Multi-Line Protection: This component can protect up to six data lines, making it a compact and efficient solution for a variety of applications.
  • Low Leakage Current: The NUP4301MR6T1G boasts a low leakage current of less than 0.5 µA, minimizing power loss when the device is in standby mode.
  • Small Package: Housed in a tiny SOT−23-6 package, the device is perfect for space-constrained designs, allowing for high-density board layouts.

Applications

The NUP4301MR6T1G is widely used in a range of applications that require robust ESD protection for high-speed signal lines. Some common applications include:

  • USB 1.1/2.0/3.0 Interfaces
  • HDMI 1.3/1.4/2.0 Ports
  • Gigabit Ethernet Ports
  • Video Lines
  • Mobile Handsets
  • Notebook Computers
  • Set-Top Boxes

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NUP4301MR6T1G is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in demanding environments.

Whether you are designing consumer electronics, communication devices, or complex computing systems, the NUP4301MR6T1G from ON Semiconductor is an excellent choice for safeguarding your high-speed data interfaces from the perils of electrostatic discharge and other transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1206 $50.0490
1,015+ $0.0990 $100.4850
1,565+ $0.0959 $150.0835
2,160+ $0.0928 $200.4480
2,790+ $0.0897 $250.2630
3,735+ $0.0804 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess