EN
  • EN
  • DE

NUP5120X6T2G

Part No NUP5120X6T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Power Dissipation - Pd 90W
Applications General Purpose
Capacitance @ Frequency 54pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 099036-NUP5120X6T2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP5120X6T2G CAD Model

Description

ON Semiconductor NUP5120X6T2G Product Overview

The NUP5120X6T2G is a cutting-edge ESD protection device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically designed to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic circuits. The NUP5120X6T2G is an ideal solution for high-speed data line applications where signal integrity and protection against ESD are crucial.

Key Features and Benefits

  • ESD Protection: The NUP5120X6T2G offers robust ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge), ensuring the safety of your electronic devices during unexpected ESD events.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF typical per I/O, the device is perfectly suited for high-speed data lines, preserving signal integrity without compromising on protection.
  • Small Package Size: The device comes in a compact SOT−563 package, which is ideal for space-constrained applications. Its small footprint enables designers to incorporate ESD protection in designs where board space is at a premium.
  • Low Leakage Current: It features a low leakage current of less than 1 µA at the working voltage, contributing to the overall power efficiency of the system it protects.
  • Multiple Applications: The NUP5120X6T2G is versatile and can be used in a wide range of applications, including USB 2.0 and 3.0 power and data line protection, HDMI 1.3 and 1.4, digital visual interface (DVI), and other high-speed data interfaces.

Applications

The ON Semiconductor NUP5120X6T2G is well-suited for a variety of electronic devices and systems where ESD protection is critical. Common applications include smartphones, portable electronics, computer peripherals, and networking devices. Its ability to preserve signal integrity while providing robust ESD protection makes it an excellent choice for protecting high-speed communication ports.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NUP5120X6T2G is no exception. This product is manufactured to the highest industry standards, ensuring that it delivers consistent performance and protection for your sensitive electronic circuits. By choosing the NUP5120X6T2G, you are selecting a product from a trusted source in semiconductor solutions.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0699 $58.0170
2,015+ $0.0574 $115.6610
3,120+ $0.0556 $173.4720
4,295+ $0.0538 $231.0710
5,560+ $0.0520 $289.1200
7,430+ $0.0467 $346.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,825 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess