EN
  • EN
  • DE

NUS2401SNT1G

Part No NUS2401SNT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN/1PNP PREBIAS SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN, 1 PNP - Pre-Biased
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 175, 10k
Resistor - Emitter Base (R2) (Ohms) 175, 10k
Max Vce (sat) 250mV @ 1mA, 10mA / 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 350mW
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 104379-NUS2401SNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS2401SNT1G CAD Model

Description

ON Semiconductor NUS2401SNT1G Overview

The NUS2401SNT1G is a robust ESD protection device from ON Semiconductor, designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a must-have for safeguarding high-speed data lines and I/O ports in a wide range of applications, including mobile devices, computers, and other consumer electronics.

Key Features

  • High-Speed Data Line Protection: The NUS2401SNT1G is optimized for protection of high-speed data lines, ensuring that signal integrity is maintained while providing robust defense against ESD events.
  • Low Capacitance: With its low loading capacitance, this device is suitable for use with high-frequency and high-speed data interfaces without significant signal attenuation.
  • Low Clamping Voltage: The device offers a low clamping voltage during an ESD event, thereby reducing the stress on the protected component and extending its operational life.
  • Small Package Size: Housed in a compact SOT−23 package, the NUS2401SNT1G is ideal for space-constrained applications where PCB real estate is at a premium.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this ESD protection device is lead-free and RoHS compliant, making it suitable for use in a variety of markets worldwide.

Applications

The versatility of the NUS2401SNT1G makes it an excellent choice for a broad spectrum of applications. It is particularly useful in protecting USB 2.0, HDMI, SATA, and other high-speed data lines in consumer electronics. Additionally, it can be implemented in portable electronics, such as smartphones and tablets, where space is limited and protection from ESD is critical for the longevity and reliability of the device.

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NUS2401SNT1G meets stringent industry standards for ESD protection. The device is capable of withstanding ESD strikes of ±20 kV, providing peace of mind that your electronic components are secure against common electrostatic threats. Its fast response time and low dynamic resistance enable it to respond swiftly and effectively to transient events, minimizing the risk of damage to your sensitive circuitry.

Conclusion

With its combination of high-speed data line protection, low capacitance, and compact form factor, the NUS2401SNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. Its compliance with environmental standards further ensures that it is a forward-thinking choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4888 $58.6560
290+ $0.4012 $116.3480
450+ $0.3885 $174.8250
615+ $0.3761 $231.3015
795+ $0.3635 $288.9825
1,065+ $0.3259 $347.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess