EN
  • EN
  • DE

NVB5860NLT4G

Part No NVB5860NLT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 169A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 220A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 13216pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 283W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-3
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1084082-NVB5860NLT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVB5860NLT4G CAD Model

Description

ON Semiconductor NVB5860NLT4G - Robust Automotive N-Channel Power MOSFET

The NVB5860NLT4G is a high-performance, N-Channel Power MOSFET designed by ON Semiconductor, tailored for demanding automotive applications. This power MOSFET is engineered to deliver efficient power management and switching with a focus on reliability, making it an ideal choice for advanced automotive systems.

Key Features:

  • Low On-Resistance: The device offers a low on-resistance (RDS(on)), which results in minimal conduction losses and enhances overall efficiency in high current applications.
  • High Current Capacity: With a continuous drain current (ID) capability, the NVB5860NLT4G can handle significant current loads, making it suitable for heavy-duty operations.
  • High Temperature Operation: It is designed to withstand high operating temperatures, ensuring reliable performance under thermal stress in automotive environments.
  • Robust Package: Enclosed in a durable package, the NVB5860NLT4G is designed to endure the mechanical stresses typical in automotive applications.
  • Automotive Grade: This MOSFET is qualified according to AEC-Q101 standards, ensuring it meets the stringent requirements of automotive reliability and quality.

Applications:

  • Automotive Powertrain Systems
  • DC/DC Converters
  • Motor Drives
  • Power Management Modules

Technical Specifications:

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 80A
Power Dissipation (PD) 156W
RDS(on) 3.3 mΩ

The NVB5860NLT4G from ON Semiconductor is a testament to the company's commitment to providing robust and efficient solutions for the automotive industry. Its combination of low on-resistance, high current handling, and thermal resilience makes it a top choice for engineers looking to enhance the performance and reliability of their automotive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess