ON Semiconductor NVMFS4841NT3G Product Overview
The NVMFS4841NT3G is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, N-channel MOSFET is part of ON Semiconductor's extensive portfolio of power management solutions, catering to a wide range of applications that require efficient power conversion and regulation.
Constructed with advanced PowerTrench technology, the NVMFS4841NT3G is engineered to achieve low on-state resistance (RDS(on)) while maintaining superior switching performance, making it an ideal choice for high-efficiency power management tasks. The MOSFET's low RDS(on) minimizes conduction losses, whereas its optimized gate charge and capacitance profile ensure reduced switching losses, contributing to the overall energy efficiency of the systems it is integrated into.
The device is housed in a compact, surface-mount 5x6 mm flat-lead package, which is designed to offer excellent thermal performance and a small footprint on the PCB. This packaging, combined with its robust design, makes the NVMFS4841NT3G an excellent choice for space-constrained applications while still providing the thermal performance required for high-power applications.
With a maximum continuous drain current of 100 A and a maximum drain-source voltage of 40 V, the NVMFS4841NT3G is well-suited for a variety of power applications, including DC-DC converters, motor drives, and power supply modules. It also features a maximum junction temperature of 150°C, ensuring reliable operation under high-temperature conditions.
ON Semiconductor's NVMFS4841NT3G also incorporates multiple protection features such as over-temperature and over-current protection, which safeguard the device and the system it operates within from potential damage due to abnormal operating conditions. The MOSFET's fast switching speeds and robust thermal characteristics make it an excellent choice for synchronous rectification in power supply applications, where efficiency and reliability are paramount.
In summary, the NVMFS4841NT3G from ON Semiconductor is a high-performance, energy-efficient power MOSFET that is both versatile and reliable, making it a top choice for designers and engineers looking to enhance the power management capabilities of their next-generation electronic devices.