The MN864502 is a high-performance HDMI transmitter IC designed for various multimedia applications. This chip integrates advanced features for video and audio processing to ensure high-quality signal transmission over HDMI interfaces. It supports a wide range of video resolutions and audio formats, making it suitable for use in Blu-ray players, set-top boxes, and other AV devices.
Applications
- Blu-ray disc players
- Set-top boxes
- AV receivers
- Game consoles
- Digital video recorders (DVRs)
Features
- Supports HDMI 1.4 with 3D capabilities
- Supports video resolutions up to 1080p and 4K
- Integrated HDCP content protection
- Supports various audio formats, including Dolby TrueHD and DTS-HD Master Audio
- Low power consumption
- Compact package
Benefits
- Enables high-quality video and audio transmission over HDMI
- Supports 3D video playback for immersive viewing experiences
- Protects copyrighted content with HDCP encryption
- Delivers high-fidelity audio for enhanced sound quality
- Reduces power consumption, contributing to energy efficiency
- Allows for compact designs in consumer electronics devices
Additional Details
The MN864502 HDMI transmitter IC is designed to meet the demands of modern multimedia applications. It includes advanced features such as deep color support and xvYCC color space, ensuring accurate and vibrant color reproduction. The integrated HDCP content protection prevents unauthorized copying of copyrighted material. The chip's low power consumption makes it suitable for use in portable devices. It is typically packaged in a small form-factor package, which allows for compact designs. The device is designed to be compatible with a variety of HDMI receivers and displays. The integrated audio processing capabilities ensure high-fidelity audio transmission. The MN864502 is a reliable and efficient solution for HDMI signal transmission in a wide range of consumer electronics devices.