EN
  • EN
  • DE

NVTFS4824NTWG

Part No NVTFS4824NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 18.2A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 18.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1740pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.2W (Ta), 21W (Tc)
Maximum Rds On at Id,Vgs 4.7 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WDFN (3.3x3.3)
Dimension 8-PowerWDFN
Win Source Part Number 1084154-NVTFS4824NTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVTFS4824NTWG CAD Model

Description

ON Semiconductor NVTFS4824NTWG Overview

The NVTFS4824NTWG is a high-performance, Power MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-resistance and fast switching speeds. This power MOSFET is suitable for a wide range of applications, including power supplies, motor controls, computing, and automotive systems, where energy efficiency is paramount.

Key Features

  • Low R<sub>DS(on): The NVTFS4824NTWG boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Fast Switching Speed: With its fast switching capabilities, the NVTFS4824NTWG minimizes switching losses and is ideal for high-frequency power switching applications.
  • Thermal Management: The device features an excellent thermal performance that ensures reliability even under high operating temperatures.
  • Single N-Channel Configuration: The single N-channel configuration allows for simplified circuit design and ease of integration into various power management systems.

Applications

The NVTFS4824NTWG is versatile and can be used in numerous applications. These include, but are not limited to, synchronous rectification in DC/DC and AC/DC converters, Point of Load (POL) modules, load switches, and battery management systems. Its robustness also makes it an excellent choice for automotive applications and industrial power systems where reliability and efficiency are critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NVTFS4824NTWG is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term reliability and performance. The device also comes with the support and expertise of ON Semiconductor's technical and customer service teams, making it a trustworthy choice for designers and engineers seeking a high-quality power MOSFET solution.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess