EN
  • EN
  • DE

DMT6008LFG-7

Part No DMT6008LFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 13A PWRDI3333 / N-Channel 60 V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 13A, 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 7.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 50.4 nC @ 10 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 2713 pF @ 30 V
Power Dissipation (Max) 2.2W, 41W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI3333-8
Case / Package 8-PowerVDFN
Base Product Number DMT6008
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT6008LFG-7DIDKR,DMT6008LFG-7DICT,DMT6008LFG-7DITR
Standard Package 2,000
Win Source Part Number 1324695-DMT6008LFG-7
Ultra Librarian 3D Model Ultra Librarian DMT6008LFG-7 CAD Model

Description

DMT6008LFG-7 Power MOSFET by Diodes Incorporated

The DMT6008LFG-7 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is an integral component for modern electronic designs, offering low on-resistance and high switching efficiency. It is particularly suitable for applications that require power management, such as DC-DC converters, power supplies, and load switches.

Key Features

  • Low On-Resistance: The DMT6008LFG-7 boasts an extremely low on-resistance (R<sub>DS(on)), which reduces conduction losses and enhances the overall efficiency of the device.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (I<sub>D), making it capable of powering demanding loads without performance degradation.
  • PowerDI3333-8 Package: Encased in a compact PowerDI3333-8 package, the DMT6008LFG-7 is optimized for minimal footprint and low thermal resistance.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET provides swift response times, which is critical for high-frequency power switching applications.
  • Low Threshold Voltage: With a low gate threshold voltage (V<sub>GS(th)), the DMT6008LFG-7 ensures easy drive and efficient operation at lower voltages.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Power Supplies
  • Load Switches
  • Battery Management
  • Motor Control Circuits

With its robust build and superior electrical characteristics, the DMT6008LFG-7 from Diodes Incorporated provides designers with a reliable and efficient solution for their power control needs. Its performance is tailored to ensure minimal power loss and heat generation, thereby enhancing the longevity and reliability of the end application. Whether it's for consumer electronics, industrial systems, or automotive applications, the DMT6008LFG-7 is an excellent choice for engineers looking to optimize their power management strategies.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Diodes Incorporated. This will ensure a thorough understanding of the DMT6008LFG-7's capabilities and the best practices for its integration into various electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4793 $50.3265
225+ $0.4490 $101.0250
350+ $0.4338 $151.8300
500+ $0.4035 $201.7500
645+ $0.3883 $250.4535
805+ $0.3731 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess