EN
  • EN
  • DE
  • IT

NZQA6V8AXV5T1G

Part No NZQA6V8AXV5T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 4.3V 5-Pin SOT-553 T/R / TVS DIODE 4.3VWM 13VC SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4.3V
Minimum Breakdown Voltage 6.47V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 1.6A (8/20μs)
Power Dissipation - Pd 20W
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 025883-NZQA6V8AXV5T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Family Name NZQA6V8AXV5
Introduction Date February 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NZQA6V8AXV5T1G CAD Model

Description

ON Semiconductor NZQA6V8AXV5T1G - Robust ESD Protection Diode

The ON Semiconductor NZQA6V8AXV5T1G is a state-of-the-art ESD protection diode designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient diode is an essential component for modern electronic devices, providing robust protection in a small package.

Key Features

  • ESD Protection: The NZQA6V8AXV5T1G is specifically engineered to safeguard high-speed data lines and other sensitive circuits from ESD events, exceeding the IEC61000-4-2 standard for ESD protection.
  • Low Capacitance: With its low loading capacitance, this diode is ideal for protecting high-frequency applications without compromising signal integrity.
  • Bi-directional Design: Its bi-directional configuration allows for symmetrical protection on data lines, making it versatile for various applications.
  • Small Form Factor: The SOD-523 package is incredibly space-efficient, making it suitable for high-density circuit designs where PCB real estate is at a premium.

Applications

The NZQA6V8AXV5T1G is well-suited for a range of applications that require reliable ESD protection. It is commonly used in:

  • Portable Electronics
  • USB Interfaces
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Digital Cameras
  • Other Sensitive High-Speed Data Line Applications

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NZQA6V8AXV5T1G is no exception. This diode is manufactured to the highest standards, ensuring that it performs consistently across a wide range of environmental conditions and meets the rigorous demands of the electronics industry.

With its robust protection capabilities and compact size, the NZQA6V8AXV5T1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Lowest to $0.2863
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN
Lowest to $0.2677
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.7331
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0462
DIOTEC Electronics Corporation
TVS DIODE 30VWM 48.4VC SMC
Lowest to $0.2186
Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
Microchip Technology
UNI-DIRECTIONAL TVS
Need more? Email Us
Infineon Technologies
LOW CAPACITANCE ESD DEVICE / Clamp Ipp Tvs Diode
Lowest to $0.1855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess