EN
  • EN
  • DE
  • IT

5.0SMLJ20CA-TP

Part No 5.0SMLJ20CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 155A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number 5.0SMLJ
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 856237-5.0SMLJ20CA-TP
Ultra Librarian 3D Model Ultra Librarian 5.0SMLJ20CA-TP CAD Model

Description

The 856237-5.0SMLJ20CA-TP is a Zener type transient voltage suppressor (TVS) diode designed for circuit protection by Micro Commercial Co.

  • Application: General purpose
  • Mounting Type: Surface mount
  • Package: DO-214AB (SMC) package
  • Reverse Standoff Voltage: 20V
  • Breakdown Voltage: 22.2V
  • Clamping Voltage @ Peak Pulse Current (Ipp): 32.4V
  • Peak Pulse Power Rating: 5000W (5kW)
  • Standard Package: 3,000 pieces
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Microchip Technology
UNI-DIRECTIONAL TVS
Need more? Email Us
Bourns Inc.
TVS DIODE 12VWM 25.9VC 8-SOIC
Need more? Email Us
DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
TVS DIODE DFN / Clamp Ipp Tvs Diode
Need more? Email Us
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
Amazing
TVS DEVICE 1-CHANNEL 3.3V
Lowest to $0.0142
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us
Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1539 $56.1735
780+ $0.1440 $112.3200
1,210+ $0.1391 $168.3110
1,735+ $0.1291 $223.9885
2,255+ $0.1242 $280.0710
2,820+ $0.1192 $336.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,884 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess