EN
  • EN
  • DE

P3P25812AG-08SR

Part No P3P25812AG-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 8-64MHZ 8-SOIC  /  IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
PLL Yes
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 64MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.8V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number P3P258
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names P3P25812AG08SROSTR-ND,P3P25812AG08SROSDKR,P3P25812AG-08SROSDKR,P3P25812AG08SROSCT-ND,P3P25812AG08SROSTR,ONSONSP3P25812AG-08SR,P3P25812AG08SR,P3P25812AG-08SROSCT,2156-P3P25812AG-08SR-ONTR,P3P25812AG08SROSCT,P3P25812AG-08SROSTR,P3P25812AG08SROSDKR-ND,P3P25812AG-08SR-ND
Standard Package 2,500
Win Source Part Number 1192588-P3P25812AG-08SR
Ultra Librarian 3D Model Ultra Librarian P3P25812AG-08SR CAD Model

Description

The P3P25812AG-08SR is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high performance and reliability in various electronic applications. This product is designed to cater to the needs of modern electronics that require efficient power management, high-speed data processing, and compact design footprints.

Key Features

  • High-Speed Operation: The P3P25812AG-08SR is engineered to support high-speed operations, making it suitable for applications that demand quick data processing and transfer.
  • Low Power Consumption: This IC is optimized for low power consumption, thereby extending the battery life of portable devices and reducing the overall energy costs for powered systems.
  • Advanced Technology: Manufactured with ON Semiconductor's cutting-edge technology, the P3P25812AG-08SR ensures superior performance and longevity.
  • Compact Size: The compact design of this product allows it to fit into smaller PCB layouts, providing more room for additional components or enabling smaller end products.
  • Robust Thermal Management: With excellent thermal properties, this IC maintains its performance even under varying temperature conditions, ensuring consistent operation.

Applications

The versatility of the P3P25812AG-08SR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Power management systems
  • High-speed data communication devices
  • Computing and storage platforms
  • Consumer electronics
  • Industrial control units

Product Specifications

Parameter Value Part Number P3P25812AG-08SR Manufacturer ON Semiconductor Package Type Surface-Mount Operating Temperature Range Specified by Manufacturer Supply Voltage Specified by Manufacturer

For detailed specifications and application support, customers should refer to the official datasheet provided by ON Semiconductor. The P3P25812AG-08SR is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving demands of the electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess