EN
  • EN
  • DE

P6KE200B

Part No P6KE200B
Manufacturer ON Semiconductor
Description 600 Watt Peak Power Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1234600-P6KE200B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE200B CAD Model

Description

ON Semiconductor P6KE200B Transient Voltage Suppressor

The ON Semiconductor P6KE200B is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is part of the P6KE series, which is well-known for its reliability and robust performance in harsh electrical environments.

Key Features

  • Peak Pulse Power: The P6KE200B offers a peak pulse power dissipation of 600 Watts for a 10/1000µs waveform, ensuring effective protection against high energy transients.
  • Breakdown Voltage: With a standoff voltage of 171V, it provides a breakdown voltage range from 190.5V to 209.5V, which is suitable for a variety of applications.
  • Response Time: It boasts a fast response time, typically less than 1 picosecond from 0V to BV min, ensuring quick protection for your circuit components.
  • Construction: The axial-lead package allows for easy installation into a wide range of electronic assemblies, and its robust construction ensures long-term reliability.
  • Operating Temperature: The device can operate effectively over a wide temperature range from -55°C to +175°C, making it suitable for use in diverse environments.

Applications

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics
  • Computer systems

The P6KE200B is designed to meet the rigorous standards of the industry, including compliance with the RoHS directive and being a lead-free component. Its unidirectional functionality makes it an ideal choice for DC applications where polarity is fixed, and it is also available in bidirectional configurations for AC applications.

ON Semiconductor's commitment to quality ensures that the P6KE200B TVS diode is a reliable choice for safeguarding your electronic circuits from the potentially damaging effects of voltage transients and surges, thus extending the lifespan of your products and reducing the risk of downtime due to component failure.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure the P6KE200B is implemented correctly for optimal protection and performance in their specific applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2093 $60.4650
120+ $0.9921 $119.0520
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.8997 $292.4025
430+ $0.8062 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess