EN
  • EN
  • DE

P6SMB16CAT3G

Part No P6SMB16CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 13.6VWM 22.5VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.6V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 22.5V
Current - Peak Pulse (10/1000μs) 27A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 610pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 134953-P6SMB16CAT3G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P6SMB16CAT3G CAD Model

Description

The P6SMB16CAT3G from ON Semiconductor is a robust transient voltage suppression (TVS) diode designed to safeguard sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This component is a part of ON Semiconductor's high-quality TVS diode product line, which is engineered to provide reliable and fast protection for voltage-sensitive circuits.

Key Features:

  • Stand-off Voltage: The P6SMB16CAT3G has a stand-off voltage of 16V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600W for a 10/1000μs waveform, ensuring that even high-energy transients are effectively clamped.
  • Clamping Voltage: At a peak pulse current of 10/1000μs, the device has a maximum clamping voltage of 26V, providing a high degree of protection to downstream components.
  • Low Incremental Surge Resistance: The diode features low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Fast Response Time: The P6SMB16CAT3G boasts an exceptionally fast response time, reacting to over-voltage events quickly to protect sensitive circuitry.
  • Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, suitable for harsh environments.
  • Package: This TVS diode comes in a SMB package, which is compact and ideal for automated assembly processes.
  • Compliance: The component is RoHS compliant and is designed to meet the environmental standards of today's green initiatives.

Applications:

The P6SMB16CAT3G is versatile and can be used in a variety of applications, including:

  • Power Supply Lines
  • Communication Systems
  • Automotive Electronics
  • Industrial Electronics
  • Consumer Electronics

ON Semiconductor's commitment to quality and performance is evident in the P6SMB16CAT3G TVS diode, making it an excellent choice for protecting electronic equipment from voltage transients and surges.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4339 $52.0680
285+ $0.3561 $101.4885
435+ $0.3449 $150.0315
600+ $0.3338 $200.2800
775+ $0.3227 $250.0925
1,040+ $0.2893 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess