EN
  • EN
  • DE

PACDN043Y4

Part No PACDN043Y4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SOT1434
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 061122-PACDN043Y4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN043Y4 CAD Model

Description

Introducing the PACDN043Y4 from ON Semiconductor

ON Semiconductor's PACDN043Y4 is a cutting-edge solution designed for the protection of sensitive electronic components against electrostatic discharge (ESD) and other transient voltage events. This robust device is an essential component for modern electronic systems that require reliable and efficient protection to maintain performance and extend product life.

Key Features

  • ESD Protection: The PACDN043Y4 offers exceptional ESD protection that exceeds IEC 61000-4-2 standards, ensuring your devices are safeguarded from the most common electrical threats.
  • Low Capacitance: With its low loading capacitance, it is ideally suited for high-speed data lines, preserving signal integrity without compromising on protection.
  • Multiple Channel Configuration: This device features a multi-channel layout, providing simultaneous protection for several lines, which is perfect for complex electronic systems.
  • Compact Design: The compact SOT-143 package allows for space-saving on PCBs, making it an excellent choice for applications with limited board space.
  • High Surge Tolerance: The PACDN043Y4 is capable of withstanding high surge currents, offering robust protection against transient voltage spikes.

Applications

The PACDN043Y4 is versatile and can be used in a wide array of applications, including:

  • USB interfaces
  • Audio and video lines
  • Mobile and portable devices
  • Computer peripherals
  • Networking and telecommunications equipment

Reliability and Performance

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The PACDN043Y4 is manufactured to meet the highest standards, ensuring that it performs consistently under various conditions. This device is a testament to ON Semiconductor's dedication to providing components that lead the market in protection technology.

Whether you are designing consumer electronics, industrial systems, or sensitive communication devices, the PACDN043Y4 from ON Semiconductor is an excellent choice to ensure your products are protected against the unpredictable nature of electrical environments.

For detailed specifications and application notes, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess