EN
  • EN
  • DE

PACDN1404

Part No PACDN1404
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Min)
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WLCSP (1.8x1.15)
Win Source Part Number 061125-PACDN1404
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN1404 CAD Model

Description

The PACDN1404 from ON Semiconductor is a cutting-edge solution designed for the protection of high-speed data interfaces. This product is an essential component for modern electronic systems that require reliable protection against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events.

Key Features

  • High-Speed Data Line Protection: The PACDN1404 is engineered to safeguard high-speed data lines, such as USB 3.0, HDMI, and Thunderbolt, ensuring data integrity and consistent performance.
  • Low Capacitance: With its ultra-low capacitance design, the PACDN1404 minimizes signal degradation, allowing for the preservation of signal integrity at high data rates.
  • Multi-Channel Integration: This device integrates multiple protection channels in a single package, providing a compact and efficient solution for protecting several lines simultaneously.
  • Low Clamping Voltage: The PACDN1404 features a low clamping voltage, which is crucial for the protection of sensitive electronic components against transient voltage spikes.
  • Robust ESD Protection: It offers excellent ESD protection, exceeding IEC 61000-4-2 standards, which is vital for the longevity and reliability of electronic devices.

Applications

The PACDN1404 is ideal for a wide range of applications where high-speed data transmission and protection are paramount. It is commonly used in:

  • Consumer Electronics
  • Portable Devices
  • Computing Platforms
  • Networking Equipment
  • Telecommunication Systems

Package and Quality

ON Semiconductor's PACDN1404 comes in a space-saving package, making it suitable for compact electronic designs. The product adheres to the highest quality standards, ensuring reliability and performance in the most demanding environments.

Conclusion

With its robust protection features, low capacitance, and multi-channel integration, the PACDN1404 from ON Semiconductor stands out as an excellent choice for designers looking to enhance the durability and performance of their high-speed data interfaces. Its adherence to industry standards and compact form factor make it a versatile and reliable component in any electronic system.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6983 $60.8881
17+ $7.1367 $121.3239
26+ $6.9138 $179.7588
35+ $6.6909 $234.1815
45+ $6.4680 $291.0600
60+ $5.7993 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess