The ON Semiconductor PC56F803BU80 is a highly integrated microcontroller that is part of the Power Architecture family, designed to deliver exceptional performance and efficiency for a wide range of embedded applications. This microcontroller is engineered to meet the rigorous demands of automotive, industrial, and consumer markets, providing a reliable and robust solution for complex electronic systems.
Key Features:
- Core: The PC56F803BU80 features a 32-bit Power Architecture core, which operates at a maximum frequency of 80 MHz, offering a perfect balance between processing power and energy efficiency.
- Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller provides ample space for application code and data storage, facilitating smooth and efficient operation.
- Timers and Control: It includes advanced timer modules, PWM controllers, and multiple communication interfaces such as CAN, SPI, and I2C, making it well-suited for real-time control applications.
- Analog Features: The PC56F803BU80 boasts an array of analog peripherals, including a 12-bit ADC, DACs, and analog comparators, enabling precise sensor interfacing and signal processing.
- Temperature Range: This microcontroller operates over an extended temperature range, ensuring consistent performance in harsh environments.
- Package: The device comes in a compact 64-pin LQFP package, which allows for a reduced footprint on PCB designs.
Applications:
The versatility of the PC56F803BU80 makes it an ideal choice for a variety of applications, including:
- Automotive control systems
- Industrial automation
- Motor control
- Smart home devices
- Energy management
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the PC56F803BU80 is no exception. It is designed to meet the stringent quality standards required in critical applications, ensuring high reliability and long service life.
With its advanced features and robust design, the ON Semiconductor PC56F803BU80 microcontroller is a powerful and versatile component that can help drive innovation and efficiency in your next embedded design project.