EN
  • EN
  • DE

PCA9306

Part No PCA9306
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer ON Semiconductor
Win Source Part Number 345178-PCA9306
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian PCA9306 CAD Model

Description

ON Semiconductor PCA9306 Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The ON Semiconductor PCA9306 is a dual bidirectional I2C-Bus and SMBus voltage-level translator device, designed to provide seamless communication between devices operating at different voltage levels. Its primary purpose is to translate signals between a lower voltage (down to 1.0V) and a higher voltage (up to 3.6V), making it an essential component for applications that require the interfacing of peripherals with different voltage requirements.

Key Features

  • Voltage Level Translation: The PCA9306 can translate signals between 1.0V and 3.6V, which allows for easy interfacing between devices that operate at different logic levels.
  • Compatibility: It is compatible with I2C and SMBus standards, ensuring broad applicability in various systems and devices.
  • Bidirectional Operation: This device supports bidirectional voltage-level translation without the need for a direction pin, simplifying circuit design and reducing board space.
  • Low Standby Current: The PCA9306 is designed for low-power consumption, with a low standby current that makes it suitable for battery-powered applications.
  • No Direction Control: The absence of a direction control pin allows for a simpler interface and less complex software control.

Applications

  • Mobile Devices: The PCA9306 is ideal for mobile devices where interfacing between low voltage processors and higher voltage components is necessary.
  • Level Shifting: It can be used for level shifting in mixed-voltage systems, such as interfacing 3.3V sensors with 1.8V microcontrollers.
  • Legacy Device Integration: The device enables newer, lower voltage systems to communicate with legacy peripherals that require higher voltage levels.
  • Multi-Voltage Systems: It is suitable for multi-voltage systems where two or more different voltage domains need to communicate with each other.

The ON Semiconductor PCA9306 is a versatile and reliable solution for voltage-level translation in a wide range of electronic applications. Its small footprint, ease of use, and compatibility with I2C and SMBus protocols make it a popular choice among engineers and designers looking to bridge the gap between devices operating at different voltage levels.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess