EN
  • EN
  • DE

PEEL18CV8-15

Part No PEEL18CV8-15
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 272590-PEEL18CV8-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8-15 CAD Model

Description

ON Semiconductor PEEL18CV8-15 Programmable Logic Device

The PEEL18CV8-15 from ON Semiconductor is a versatile, high-performance Programmable Electrically Erasable Logic (PEEL) device designed to meet a wide range of digital logic requirements. This device provides a flexible solution for system designers looking to integrate complex logic functions into their circuits without the need for custom ASIC development.

With its 15 nanosecond propagation delay, the PEEL18CV8-15 ensures rapid signal processing, making it ideal for applications that require high-speed operations. The device features 10 I/O pins, which can be configured as inputs or outputs, providing designers with the flexibility to adapt to various design requirements.

The PEEL18CV8-15 boasts a 20-pin Dual Inline Package (DIP), which is widely used in the industry and allows for easy integration into existing PCB layouts. This package is also convenient for prototyping and small production runs where surface mount technology may not be suitable.

One of the key advantages of the PEEL18CV8-15 is its electrically erasable and programmable functionality. This feature enables designers to reprogram the device as needed, allowing for iterative development and prototyping. It also means that the device can be updated or reconfigured even after being deployed in the field, providing a level of future-proofing for the end product.

The device is supported by a range of development tools, including software for logic design and simulation, which simplifies the process of creating and testing complex logic circuits. This support ensures that designers can maximize the capabilities of the PEEL18CV8-15 and reduce time-to-market for their products.

In summary, the ON Semiconductor PEEL18CV8-15 is a powerful and flexible programmable logic device that is well-suited for a variety of digital logic applications. Its high speed, reprogrammability, and easy-to-use package make it an excellent choice for designers looking to add complex logic functions to their systems without the overhead of custom chip development.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9173 $62.2557
21+ $5.6757 $119.1897
32+ $5.4990 $175.9680
44+ $5.3211 $234.1284
57+ $5.1444 $293.2308
76+ $4.6119 $350.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess