EN
  • EN
  • DE

PL611S-04-E91TC

Part No PL611S-04-E91TC
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733421-PL611S-04-E91TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611S-04-E91TC CAD Model

Description

ON Semiconductor PL611S-04-E91TC Product Overview

The ON Semiconductor PL611S-04-E91TC is a versatile, high-performance programmable clock generator designed to meet the precise clocking requirements of a wide array of electronic applications. This device is part of ON Semiconductor's expansive portfolio of timing solutions, which are known for their reliability and precision.

The PL611S-04-E91TC offers a flexible frequency programming capability, enabling it to generate a broad range of output frequencies with excellent accuracy. This feature is particularly beneficial for designers looking to tailor the clock frequency to their specific application needs without the necessity for multiple discrete components.

This clock generator is capable of producing low-jitter, high-quality clock signals that are essential for ensuring the optimal performance of digital systems. With its low power consumption, the PL611S-04-E91TC is well-suited for battery-operated devices, contributing to extended battery life and improved energy efficiency.

The device comes in a compact SOT23-6 package, making it an excellent choice for space-constrained applications. Its small footprint allows for easy integration into various designs, from consumer electronics to industrial control systems, without compromising on board space.

The PL611S-04-E91TC is also characterized by its ease of use. It requires minimal external components, which simplifies the design process and accelerates time-to-market. Additionally, the device's robustness is reflected in its wide operating temperature range, ensuring reliable operation under varying environmental conditions.

In summary, the ON Semiconductor PL611S-04-E91TC is a highly flexible and reliable clock generation solution that provides designers with the performance and versatility needed to meet the stringent requirements of modern electronic systems. Its programmability, low power consumption, and compact form factor make it an ideal choice for a multitude of applications where precise timing is crucial.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,654 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess