The PRN10116N6801J is a high-performance, precision resistor network from ON Semiconductor, a trusted leader in the semiconductor industry. This product is designed to offer a stable and accurate solution for various applications requiring matched resistor sets. It is commonly used in analog circuits, voltage dividers, and reference voltage applications where precision is paramount.
Key Features
- Tight Tolerance: The resistor network features a tight tolerance of ±0.05%, ensuring high precision and consistency in performance.
- Low Temperature Coefficient: With a temperature coefficient as low as ±5 ppm/°C, the PRN10116N6801J provides stable performance over a wide temperature range.
- Multiple Resistors: The network includes multiple resistors connected together, which are ideal for applications that require accurately matched resistances.
- Compact Design: The compact SMT (Surface Mount Technology) package allows for efficient use of PCB (Printed Circuit Board) space and is suitable for high-density circuit designs.
Applications
The PRN10116N6801J resistor network is versatile and can be used in various electronic applications. Some of the typical applications include:
- Data conversion systems (ADCs/DACs)
- Instrumentation amplifiers
- Precision voltage dividers
- Reference voltage circuits
- Feedback circuits in precision op-amp configurations
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The PRN10116N6801J is manufactured with strict quality control measures to ensure reliability and performance. The resistor network is RoHS compliant, ensuring it meets the latest environmental standards and is suitable for use in green products.
Technical Specifications
For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor. This will provide comprehensive information on electrical characteristics, environmental compliance, and mechanical specifications to ensure the PRN10116N6801J meets the requirements of their specific application.