EN
  • EN
  • DE

PWR150TO5

Part No PWR150TO5
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 284802-PWR150TO5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PWR150TO5 CAD Model

Description

ON Semiconductor PWR150TO5 - High-Efficiency Power Module

The PWR150TO5 is a robust and efficient power module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This power module is engineered to deliver high-performance power conversion in a compact package, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • High Efficiency: The PWR150TO5 boasts exceptional efficiency, which helps to minimize energy loss during power conversion, leading to reduced heat generation and an overall increase in system reliability.
  • Compact Design: Its TO-5 package is designed for space-constrained applications, allowing for integration into systems where space is at a premium without sacrificing performance.
  • High Power Density: With a power rating of up to 150 watts, this module provides a high power density that is essential for applications requiring a significant amount of power in a small form factor.
  • Wide Operating Temperature Range: The PWR150TO5 is built to operate reliably across a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Low Thermal Resistance: The low thermal resistance of the module ensures efficient heat dissipation, which contributes to the longevity of the product and the system it powers.
  • Easy Integration: The module's industry-standard pinout and package make it easy to integrate into existing designs, reducing time-to-market for new products.

Applications:

The versatility of the PWR150TO5 allows it to be used in a variety of applications, such as:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Automotive power systems
  • LED lighting
  • Renewable energy systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The PWR150TO5 is no exception, with rigorous testing and quality control measures in place to ensure that each module meets the highest industry standards for performance and reliability. When choosing the PWR150TO5, customers can be confident they are getting a product that will perform reliably for the long term.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9718 $64.8590
11+ $10.6433 $117.0763
17+ $10.3107 $175.2819
24+ $9.9780 $239.4720
30+ $9.6454 $289.3620
41+ $8.6475 $354.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess