EN
  • EN
  • DE

PZT2907AT1

Part No PZT2907AT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS SW PNP 600MA 60V SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.5 W
Frequency - Transition 200MHz
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number PZT290
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 834527-PZT2907AT1
Ultra Librarian 3D Model Ultra Librarian PZT2907AT1 CAD Model

Description

ON Semiconductor PZT2907AT1 PNP Transistor

The PZT2907AT1 from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile transistor offers a perfect solution for designers looking for a device that provides reliable switching and amplification capabilities.

Key Features:

  • High Current Gain: The PZT2907AT1 boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits. This makes it suitable for applications that require high amplification of weak signals.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • High-Speed Switching: The device is capable of high-speed switching, making it an ideal choice for applications that require rapid transitions between on and off states.
  • Power Dissipation: With a power dissipation of 1W, the PZT2907AT1 can handle moderate levels of power, ensuring stable operation in a variety of circuits.
  • Small Surface Mount Package: The transistor comes in a small SOT-223 surface-mount package, which allows for a compact design footprint and is suitable for automated assembly processes.

Applications:

The PZT2907AT1 is designed to cater to a broad spectrum of applications. It is commonly used in:

  • Power Management Circuits
  • Signal Amplification Stages
  • Driver Circuits for Motors, Relays, and LEDs
  • Audio Amplifiers
  • Switching Power Supplies
  • Linear Regulators

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability. The PZT2907AT1 is no exception and is produced to meet high industry standards, ensuring long-term reliability in your electronic projects.

Conclusion:

Whether you are designing a simple audio amplifier or a complex power management system, the ON Semiconductor PZT2907AT1 PNP transistor is a reliable and efficient choice. Its combination of high current gain, low saturation voltage, and high-speed switching makes it a versatile component for any electronic engineer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0861 $50.3685
1,245+ $0.0805 $100.2225
1,930+ $0.0778 $150.1540
2,775+ $0.0722 $200.3550
3,600+ $0.0695 $250.2000
4,500+ $0.0667 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess