The ON Semiconductor PZTA56T1 is a high-performance PNP bipolar junction transistor (BJT) that offers a blend of reliability and efficiency, making it an ideal choice for a wide range of electronic applications. This semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing excellent amplification and switching capabilities.
Key Features
- Transistor Type: PNP - This indicates that the PZTA56T1 is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction of the emitter-to-collector current.
- Voltage - Collector Emitter Breakdown (Max): 80V - The maximum voltage the collector-emitter junction can withstand without breakdown.
- Current - Collector (Ic) (Max): 500mA - The maximum current that can flow through the collector of the transistor.
- Power - Max: 1W - The maximum power dissipation of the transistor, which is an important factor in thermal management and longevity.
- DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 2V - A measure of the transistor's amplification capability, indicating the gain at a specific collector current and collector-emitter voltage.
- Frequency - Transition: 50MHz - The maximum frequency at which the transistor can operate effectively.
- Operating Temperature: -55°C ~ 150°C - The range of ambient temperatures over which the transistor can operate without degradation of its characteristics.
- Mounting Type: Surface Mount - The PZTA56T1 comes in a package suitable for surface mounting, which is advantageous for modern printed circuit board designs.
- Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 - A compact and robust package that aids in heat dissipation and is compatible with automated assembly processes.
Applications
The PZTA56T1 is versatile and can be used in a variety of applications, including but not limited to:
- Signal amplification in audio and video equipment
- Switching circuits in power management systems
- Driver stages in high-fidelity amplifiers
- Regulatory functions in power supplies
- General purpose switching and amplification
ON Semiconductor's commitment to quality ensures that the PZTA56T1 transistor is a reliable component for designers and engineers looking to create efficient and durable electronic products. With its comprehensive set of features, the PZTA56T1 is a valuable addition to any electronic component inventory.