EN
  • EN
  • DE

QTLP610CBTR

Part No QTLP610CBTR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED BLUE CLEAR SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 25mcd
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) 3.8V
Current - Test 20mA
Viewing Angle 120°
Mounting Style SMT, Right Angle
Wavelength - Dominant 465nm
Wavelength - Peak 430nm
Manufacturer Package 2-SMD, No Lead
Supplier Device Package SMD
Parts Dimension 3.00mm L x 2.00mm W
Height (Maximum) 1.10mm
Family Part Number QTLP610
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 715858-QTLP610CBTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QTLP610CBTR CAD Model

Description

ON Semiconductor QTLP610CBTR: High-Performance Infrared LED

The QTLP610CBTR from ON Semiconductor is a cutting-edge infrared (IR) emitting diode, designed to deliver high performance in a wide range of infrared applications. This compact surface-mount LED is a member of ON Semiconductor's high-quality optoelectronics product line, which is renowned for its reliability and efficiency.

Encased in a water-clear, standard PLCC-2 package, the QTLP610CBTR offers excellent power dissipation and high radiant intensity, making it an ideal choice for applications requiring focused IR light emission. With its narrow viewing angle, this IR LED is particularly suited for applications where a directed beam of infrared light is necessary, such as in optical switches, sensors, and touch panels.

The QTLP610CBTR operates within a peak wavelength of 940nm, which falls within the near-infrared spectrum. This wavelength is commonly used in IR communication and sensing applications because it is less visible to the human eye and offers good component efficiency. The device is also optimized for low forward voltage, ensuring energy-efficient operation and compatibility with a variety of drive circuits.

Key features of the QTLP610CBTR include:

  • High radiant intensity and power dissipation
  • Peak wavelength of 940nm for near-infrared applications
  • Low forward voltage for energy efficiency
  • Narrow viewing angle for focused IR emission
  • PLCC-2 package for easy integration into surface-mount technology (SMT)
  • Water-clear lens for maximum on-axis intensity
  • Operational temperature range of -40°C to +85°C, suitable for various environments

Whether it's for remote controls, security systems, or advanced sensing solutions, the QTLP610CBTR is engineered to provide reliable and consistent IR light emission. Its robust design ensures a long operational life, making it a cost-effective choice for manufacturers seeking to incorporate IR technology into their products.

With ON Semiconductor's commitment to high-quality components, the QTLP610CBTR is a testament to the company's dedication to providing innovative solutions that meet the evolving needs of modern technology.

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess