EN
  • EN
  • DE

RURG3060-F085

Part No RURG3060-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A TO247-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000764-RURG3060-F085
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products
Series Automotive,AEC-Q101
Packaging Tube
Operating Temperature Range -55°C ~ 175°C
Speed Fast Recovery =< 500ns, > 200mA (Io)
Ultra Librarian 3D Model Ultra Librarian RURG3060-F085 CAD Model

Description

The ON Semiconductor RURG3060-F085 is a robust and highly efficient ultrafast diode designed for high-performance power conversion applications. This diode is part of ON Semiconductor's esteemed family of power management and conversion solutions, catering to a wide range of industrial, automotive, and consumer electronics markets.

Key Features

  • High Reverse Voltage Capability: The RURG3060-F085 boasts a reverse voltage of 600V, making it suitable for high-voltage applications.
  • Ultrafast Reverse Recovery Time: With a reverse recovery time (trr) as low as 35ns, this diode ensures minimal energy loss and improved efficiency in high-frequency circuits.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to reduced power dissipation and improved thermal performance.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability in applications prone to transient conditions.

Applications

The RURG3060-F085 is ideal for a variety of applications, including:

  • Power supply management in servers and telecom equipment
  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • Motor drives and inverters
  • Automotive charging systems
  • Renewable energy inverters, such as solar and wind power systems

Package and Quality

The RURG3060-F085 is offered in a TO-247 package, known for its high power dissipation and ease of mounting on a heatsink. It meets the stringent quality standards set by ON Semiconductor, ensuring high reliability and performance consistency across various environmental conditions.

Conclusion

The ON Semiconductor RURG3060-F085 ultrafast diode is an excellent choice for designers looking to enhance efficiency and reliability in their power conversion systems. Its combination of high-voltage capability, ultrafast recovery time, and robust surge handling makes it a versatile component for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess