EN
  • EN
  • DE

S1JHE

Part No S1JHE
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A SOD323HE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 782 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Capacitance @ Vr, F 3pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Lead
Supplier Device Package SOD-323HE
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number S1J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368257-S1JHE
Ultra Librarian 3D Model Ultra Librarian S1JHE CAD Model

Description

The ON Semiconductor S1JHE is a high-efficiency, surface-mount rectifier designed to provide reliable and robust performance in a wide range of applications. This rectifier is part of ON Semiconductor's extensive portfolio of diodes, designed to offer engineers and designers a balance between cost and performance.

Key Features

  • High Surge Capability: The S1JHE rectifier is capable of withstanding high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances its efficiency and reduces thermal stress, leading to a longer operational life and reduced energy costs.
  • High Reliability: Built with ON Semiconductor's quality manufacturing processes, the S1JHE rectifier offers high reliability and stable performance over time.
  • Surface Mount Package: The device comes in a surface mount package that allows for easy integration into PCB designs, saving space and streamlining the manufacturing process.
  • RoHS Compliant: The S1JHE is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The ON Semiconductor S1JHE rectifier is versatile and can be used in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Technical Specifications

Parameter Value Maximum Repetitive Reverse Voltage 600 V Average Rectified Forward Current 1 A Non-Repetitive Peak Forward Surge Current 30 A Operating Junction Temperature Range -55°C to +150°C Package DO-214AC (SMA)

With its combination of efficiency, reliability, and compact form factor, the ON Semiconductor S1JHE rectifier is an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2594 $50.5830
470+ $0.2129 $100.0630
730+ $0.2062 $150.5260
1,005+ $0.1996 $200.5980
1,300+ $0.1929 $250.7700
1,735+ $0.1730 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess