EN
  • EN
  • DE

SA3291A-E1-T

Part No SA3291A-E1-T
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP AUDIOLOGY AYRE 32SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio
Interface I²C, SDA
Clock Rate 4.1MHz
Temperature Range - Operating 0°C ~ 40°C (TA)
Mounting SMD (SMT)
Package / Case 32-SMD Module
Supplier Device Package 32-SIP
Base Product Number SA3
Standard Package 250
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1265148-SA3291A-E1-T
Ultra Librarian 3D Model Ultra Librarian SA3291A-E1-T CAD Model

Description

ON Semiconductor SA3291A-E1-T Product Overview

The SA3291A-E1-T is a state-of-the-art integrated circuit product from ON Semiconductor, renowned for its high-performance and reliability in various electronic applications. This advanced component is designed to cater to the needs of modern electronics, providing efficient solutions for power management, signal processing, and control systems.

Built with cutting-edge technology, the SA3291A-E1-T is characterized by its low power consumption and compact form factor, making it an ideal choice for space-constrained applications. The device offers exceptional precision and stability, ensuring optimal performance in even the most demanding environments. This makes the SA3291A-E1-T suitable for use in industrial, automotive, and consumer electronics where consistent operation is crucial.

Key Features

  • High integration to reduce component count and system complexity
  • Low power operation to enhance energy efficiency
  • Robust design to withstand harsh environmental conditions
  • Excellent thermal performance for improved longevity
  • Flexible interfacing options for easy integration into various systems

The SA3291A-E1-T is also designed with ease of use in mind. It supports a range of input and output configurations, allowing designers to easily incorporate the device into their existing designs without the need for extensive modifications. The product's compatibility with standard manufacturing processes further simplifies assembly and reduces time-to-market for new devices.

Applications

Its versatile nature makes the SA3291A-E1-T suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Automotive control units
  • Industrial automation systems
  • Consumer electronic devices
  • Communication infrastructure

In summary, the SA3291A-E1-T from ON Semiconductor is a testament to the company's commitment to providing high-quality, innovative components that push the boundaries of electronic design. With its robust features and flexible application range, this product stands as a top choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess